TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-555042-3

Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9118-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9118-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9118-ND
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Buy Now Datasheet
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Solid - 70085025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Solid
70085025
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Solid 70085025
Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts

Features:

  • One-Piece Construction with Preloaded Contacts
  • FCC and Telephone Industry Standard Size and Performance
  • Selectively Gold-Plated Contacts
Supplier's Site
Cat3 Modular Plug, 6Pos, 1 Port; Modular Connector Type Amp - Te Connectivity - 50F855 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Plug, 6Pos, 1 Port; Modular Connector Type Amp - Te Connectivity
50F855
Cat3 Modular Plug, 6Pos, 1 Port; Modular Connector Type Amp - Te Connectivity 50F855
CAT3 MODULAR PLUG, 6POS, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes

CAT3 MODULAR PLUG, 6POS, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:UnshieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9118-ND 70085025 50F855
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Solid Cat3 Modular Plug, 6Pos, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 26 to 28 AWG
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details