TE Connectivity Connector Hardware 5552563-1

Description
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote
Description
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 5552563-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
5552563-1
Connector Hardware 5552563-1
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 19.05 MM  [.75 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag, Kit
  • Packaging Quantity : 1, 2

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
I/O Connectors - 5552563-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552563-1
I/O Connectors 5552563-1
HDW KIT, SCR LOCK, VERT MTG

HDW KIT, SCR LOCK, VERT MTG

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5552563-1
I/O Connectors 5552563-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552563-1 5552563-1 5552563-1
Product Name Connector Hardware I/O Connectors I/O Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products