TE Connectivity D-Shaped Connectors 5552224-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM , 2.36 MM , 3.18 MM  [.093 INCH , .062 INCH , .125 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock, Screwlocks Mounting Feature Material : Thermoplastic Mounting Hole Diameter : 4.8 MM  [.189 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM , 2.36 MM , 3.18 MM  [.093 INCH , .062 INCH , .125 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock, Screwlocks Mounting Feature Material : Thermoplastic Mounting Hole Diameter : 4.8 MM  [.189 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5552224-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5552224-1
D-Shaped Connectors 5552224-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM , 2.36 MM , 3.18 MM  [.093 INCH , .062 INCH , .125 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock, Screwlocks Mounting Feature Material : Thermoplastic Mounting Hole Diameter : 4.8 MM  [.189 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .76
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM , 2.36 MM , 3.18 MM  [.093 INCH , .062 INCH , .125 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Bail Lock, Screwlocks
  • Mounting Feature Material : Thermoplastic
  • Mounting Hole Diameter : 4.8 MM  [.189 INCH ]
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Card Edge Connectors - 5552224-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5552224-1
Card Edge Connectors 5552224-1
ASSY, RCPT, 24 POS, VERT MTG

ASSY, RCPT, 24 POS, VERT MTG

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5552224-1
Card Edge Connectors 5552224-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Centronics Connectors - A31828-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A31828-ND
Centronics Connectors A31828-ND
24 Position Receptacle Connector Through Hole Solder

24 Position Receptacle Connector Through Hole Solder

Buy Now Datasheet
Assy, Rcpt, 24 Pos, Vert Mtg Rohs Compliant Amp - Te Connectivity - 42K8732 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Rcpt, 24 Pos, Vert Mtg Rohs Compliant Amp - Te Connectivity
42K8732
Assy, Rcpt, 24 Pos, Vert Mtg Rohs Compliant Amp - Te Connectivity 42K8732
ASSY, RCPT, 24 POS, VERT MTG ROHS COMPLIANT: YES

ASSY, RCPT, 24 POS, VERT MTG ROHS COMPLIANT: YES

Supplier's Site
Assy, Rcpt, 24 Pos, Vert Mtg Amp - Te Connectivity - 42AJ4944 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Rcpt, 24 Pos, Vert Mtg Amp - Te Connectivity
42AJ4944
Assy, Rcpt, 24 Pos, Vert Mtg Amp - Te Connectivity 42AJ4944
ASSY, RCPT, 24 POS, VERT MTG

ASSY, RCPT, 24 POS, VERT MTG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5552224-1 5552224-1 5552224-1 A31828-ND 42K8732
Product Name D-Shaped Connectors Card Edge Connectors Card Edge Connectors Centronics Connectors Assy, Rcpt, 24 Pos, Vert Mtg Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Card Edge Connector Card Edge Connector Receptacle
Unlock Full Specs
to access all available technical data