TE Connectivity Keystone Inserts 555051-1

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet), Right Angle Black
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet), Right Angle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - A9108-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
A9108-ND
Keystone Inserts A9108-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet), Right Angle Black

Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet), Right Angle Black

Buy Now Datasheet
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ - 70085083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ
70085083
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ 70085083
Features: Compact Couplers for Two Modular Plugs Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts Wired One-to-One

Features:

  • Compact Couplers for Two Modular Plugs
  • Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts
  • Wired One-to-One
Supplier's Site
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity - 66F8138 - Newark, An Avnet Company
Chicago, IL, United States
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity
66F8138
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity 66F8138
IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9108-ND 70085083 66F8138
Product Name Keystone Inserts Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers