TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-555175-3

Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9128-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9128-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9128-ND
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded Cat3 IDC

Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded Cat3 IDC

Buy Now Datasheet
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 97F9546 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
97F9546
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 97F9546
CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 5-555175-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-555175-3
Modular Connector Plugs 5-555175-3
CONN MOD PLUG 6P6C SHIELDED

CONN MOD PLUG 6P6C SHIELDED

Supplier's Site Datasheet
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded - 70085034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
70085034
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded 70085034
Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts

Features:

  • One-Piece Construction with Preloaded Contacts
  • FCC and Telephone Industry Standard Size and Performance
  • Selectively Gold-Plated Contacts
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9128-ND 97F9546 5-555175-3 70085034
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity Modular Connector Plugs Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 26 to 28 AWG
Mounting Cable Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products