TE Connectivity Power Connectors 5536614-1

Description
2MM FB,ASY,008,PWR,REC,E N,3.56
Request a Quote Datasheet
Description
2MM FB,ASY,008,PWR,REC,E N,3.56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5536614-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5536614-1
Power Connectors 5536614-1
2MM FB,ASY,008,PWR,REC,E N,3.56

2MM FB,ASY,008,PWR,REC,EN,3.56

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1368485-5536614-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1368485-5536614-1
Connectors, Interconnects - Backplane Connectors - Specialized 1368485-5536614-1
Win Source Part Number: 1368485-5536614-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK Package: Tube Product Status: Active Features: Board Guide Base Product Number: 5536614 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Connector Type: Receptacle, Female Blade Sockets Number of Positions: 8 Number of Rows: 4 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 30V Pitch: 0.236" (6.00mm) Connector Style: Futurebus Contact Layout, Typical: 8 Power

Win Source Part Number: 1368485-5536614-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Z-PACK
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: 5536614
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Type: Receptacle, Female Blade Sockets
Number of Positions: 8
Number of Rows: 4
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 30V
Pitch: 0.236" (6.00mm)
Connector Style: Futurebus
Contact Layout, Typical: 8 Power

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
407-5536614-1
3A Electronic Connector 407-5536614-1
8 Pos Power Backplane Conn, 3A, Gold/Tin, Right Angle, Thru-Hole Product overview: 5536614-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536614-1 can be used for catalog matching and distributor lookup.

8 Pos Power Backplane Conn, 3A, Gold/Tin, Right Angle, Thru-Hole Product overview: 5536614-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536614-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5536614-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536614-1
Backplane Connectors - Specialized 5536614-1
CONN RCPT FUTUREBUS 8POS EDGE MT

CONN RCPT FUTUREBUS 8POS EDGE MT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity - 73K1678 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity
73K1678
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity 73K1678
HARD METRIC CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Z-PACK Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Z-PACK Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536614-1 1368485-5536614-1 407-5536614-1 5536614-1 73K1678
Product Name Power Connectors Connectors, Interconnects - Backplane Connectors - Specialized 3A Electronic Connector Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity
Termination Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers