34 Pos Card Edge Conn, 2.54mm Pitch, 3A, 400V, Straight TH Product overview: 5-5530843-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-5530843-3 can be used for catalog matching and distributor lookup.
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CONN SEC II 17 POS 100C/L ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL SIDE, 34POS, TH ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-5530843-3 | 303-5-5530843-3 | A101974-ND | 7455520 | 7455520P | 76AC8151 | 75AJ0674 |
| Product Name | Card Edge Connectors | 3A 400V Electronic Connector | Edgeboard Connectors | Edge Connectors | Edge Connectors | Conn Sec Ii 17 Pos 100C/l Rohs Compliant Amp - Te Connectivity | Card Edge Conn, Dual Side, 34Pos, Th Rohs Compliant Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | |||||
| Voltage Rating | 400 volts | ||||||
| Current Rating | 3.0 amps |