Features:
CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70085033 | 66F1677 |
| Product Name | Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded | Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |