TE Connectivity Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 5553811-1.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 24 POSITION 2.16MM; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 24 POSITION 2.16MM; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity - 26AC8285 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity
26AC8285
Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 26AC8285
WIRE-BOARD CONNECTOR, RECEPTACLE 24 POSITION 2.16MM; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 24 POSITION 2.16MM; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8285
Product Name Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details