TE Connectivity MJPLUG,8P,OVAL,STRAND,AWG26-28 5-554739-2

Description
MJPLUG,8P,OVAL,STRAN D,AWG26-28
Description
MJPLUG,8P,OVAL,STRAN D,AWG26-28
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Plug, 8P8C, 1 Port, Cat3 from TE Connectivity is designed for use in various networking applications. This modular connector features a standard 8-position, 8-contact configuration, making it suitable for both Cat3 and Cat5 LAN categories. The connector is unshielded, which may be appropriate for environments where electromagnetic interference is minimal. It is RoHS compliant, ensuring it meets environmental regulations. The product is compatible with standard wiring tools and accessories, facilitating ease of installation. This connector is ideal for projects requiring reliable connectivity in basic networking setups.

Datasheet Summary
Powered by GS/AI

The RJ45 Plug, 8P8C, 1 Port, Cat3 from TE Connectivity is designed for use in various networking applications. This modular connector features a standard 8-position, 8-contact configuration, making it suitable for both Cat3 and Cat5 LAN categories. The connector is unshielded, which may be appropriate for environments where electromagnetic interference is minimal. It is RoHS compliant, ensuring it meets environmental regulations. The product is compatible with standard wiring tools and accessories, facilitating ease of installation. This connector is ideal for projects requiring reliable connectivity in basic networking setups.

Suppliers

Company
Product
Description
Supplier Links
MJPLUG,8P,OVAL,STRAND,AWG26-28 - 70083907 - Allied Electronics, Inc.
Fort Worth, TX, USA
MJPLUG,8P,OVAL,STRAND,AWG26-28
70083907
MJPLUG,8P,OVAL,STRAND,AWG26-28 70083907
MJPLUG,8P,OVAL,STRAN D,AWG26-28

MJPLUG,8P,OVAL,STRAND,AWG26-28

Supplier's Site
Connector, Rj45, Plug, 8P8C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity - 95F1370 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity
95F1370
Connector, Rj45, Plug, 8P8C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity 95F1370
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70083907 95F1370
Product Name MJPLUG,8P,OVAL,STRAND,AWG26-28 Connector, Rj45, Plug, 8P8C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products