TE Connectivity Through-Hole 3A Electronic Connector 5536642-1

Description
10 Pos Power Header, 3A, Gold/Tin, Through Hole, 17mm H Product overview: 5536642-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536642-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos Power Header, 3A, Gold/Tin, Through Hole, 17mm H Product overview: 5536642-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536642-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3A Electronic Connector
407-5536642-1
Through-Hole 3A Electronic Connector 407-5536642-1
10 Pos Power Header, 3A, Gold/Tin, Through Hole, 17mm H Product overview: 5536642-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536642-1 can be used for catalog matching and distributor lookup.

10 Pos Power Header, 3A, Gold/Tin, Through Hole, 17mm H Product overview: 5536642-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536642-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1024293-5536642-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1024293-5536642-1
Connectors, Interconnects - Backplane Connectors - Specialized 1024293-5536642-1
Win Source Part Number: 1024293-5536642-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 10 Pitch: 0.236" (6.00mm) Color: Natural Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 48 Contact Layout, Typical: 10 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 55366421,-C16710-000 -SI-ND,-5536642-1-SI ,-C16710-000-SI Base Product Number: 5536642

Win Source Part Number: 1024293-5536642-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK
Number of Positions: 10
Pitch: 0.236" (6.00mm)
Color: Natural
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 48
Contact Layout, Typical: 10 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 55366421,-C16710-000-SI-ND,-5536642-1-SI,-C16710-000-SI
Base Product Number: 5536642

Buy Now Datasheet
Backplane Connectors - Specialized - 5536642-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536642-1
Backplane Connectors - Specialized 5536642-1
CONN HEADER FUTUREBUS 10POS PCB

CONN HEADER FUTUREBUS 10POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-5536642-1 1024293-5536642-1 5536642-1
Product Name Through-Hole 3A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details