TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5552631-1

Description
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5552631-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5552631-1
Connector Hardware, Mounts, Locks & Retainers 5552631-1
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Product Orientation : Right Angle

Dimensions


  • Product Feature Length : 16.51 MM  [.65 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Rear Mount
  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
I/O Connectors - 5552631-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552631-1
I/O Connectors 5552631-1
KIT,HDW,BACK PNL MTG SCR LOCK

KIT,HDW,BACK PNL MTG SCR LOCK

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5552631-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5552631-1
D-Sub, D-Shaped Connector Jackscrews 5552631-1
SCREW LOCK KIT,RT/ANGLE MOUNT

SCREW LOCK KIT,RT/ANGLE MOUNT

Supplier's Site Datasheet
Kit,hdw,back Pnl Mtg Scr Lock Amp - Te Connectivity - 36AC6172 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hdw,back Pnl Mtg Scr Lock Amp - Te Connectivity
36AC6172
Kit,hdw,back Pnl Mtg Scr Lock Amp - Te Connectivity 36AC6172
KIT,HDW,BACK PNL MTG SCR LOCK

KIT,HDW,BACK PNL MTG SCR LOCK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552631-1 5552631-1 5552631-1 36AC6172
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors D-Sub, D-Shaped Connector Jackscrews Kit,hdw,back Pnl Mtg Scr Lock Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
D-Sub Connectors - 1-1589053-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers