TE Connectivity RJ25 Connectors 5555165-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 176 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 176 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 5555165-1 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
5555165-1
RJ25 Connectors 5555165-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 176 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 176

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-5555165-1
Electronic Connector 366-5555165-1
RJ11 Connector, 6 Pos, 6 Circuits, Gold, Solder, RA, 1 Port, Cat 3 Product overview: 5555165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5555165-1 can be used for catalog matching and distributor lookup.

RJ11 Connector, 6 Pos, 6 Circuits, Gold, Solder, RA, 1 Port, Cat 3 Product overview: 5555165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5555165-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5555165-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5555165-1
Modular Connectors / Ethernet Connectors 5555165-1
M/J, LPF, R/A, 6P/6C, TIN, BUL

M/J, LPF, R/A, 6P/6C, TIN, BUL

Buy Now
Modular Connectors / Ethernet Connectors - 5555165-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5555165-1
Modular Connectors / Ethernet Connectors 5555165-1
SIDE ENTRY MOD JACK

SIDE ENTRY MOD JACK

Buy Now
Modular Connectors - 5555165-1 - 1129297-5555165-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 5555165-1
1129297-5555165-1
Modular Connectors - 5555165-1 1129297-5555165-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129297-5555165-1 Packaging: Tray Mounting Style: Through Hole Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Unshielded Orientation: 90° Angle (Right) Number of Ports: 1 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Dielectric Material: Polybutylene Terephthalate (PBT), Polyester Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 176 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129297-5555165-1
Packaging: Tray
Mounting Style: Through Hole
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Orientation: 90° Angle (Right)
Number of Ports: 1
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 176
MSL Level: 1 (Unlimited)

Buy Now
Connectors Modular, MJ/RJ Std Plugs & Jacks - 5555165-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
5555165-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 5555165-1
M/J LPF R/A 6P/6C TIN BUL

M/J LPF R/A 6P/6C TIN BUL

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31422-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31422-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31422-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity - 38AC3223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity
38AC3223
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity 38AC3223
CONNECTOR, RJ25, JACK, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ25, JACK, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site
5555165-1 Rohs Compliant Amp - Te Connectivity - 82AC1769 - Newark, An Avnet Company
Chicago, IL, United States
5555165-1 Rohs Compliant Amp - Te Connectivity
82AC1769
5555165-1 Rohs Compliant Amp - Te Connectivity 82AC1769
5555165-1 ROHS COMPLIANT: YES

5555165-1 ROHS COMPLIANT: YES

Supplier's Site
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity - 65X6198 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity
65X6198
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity 65X6198
CONNECTOR, RJ25, JACK, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ25, JACK, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
5555165-1
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 5555165-1
RJReceptacle Unshielded 1 cat3 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJReceptacle Unshielded 1 cat3 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Modular Connector Jacks - 5555165-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5555165-1
Modular Connector Jacks 5555165-1
CONN MOD JACK 6P6C R/A UNSHLD

CONN MOD JACK 6P6C R/A UNSHLD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5555165-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5555165-1
Modular Connectors / Ethernet Connectors 5555165-1
Modular Connectors / Ethernet Connectors 6 PBC LO PRO R/A

Modular Connectors / Ethernet Connectors 6 PBC LO PRO R/A

Buy Now Datasheet
Modular Jack, 6 Pos., RJ25, Cat 3, SideEntry (Right Angle) PCB Mount, 1X1 - 70042927 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Jack, 6 Pos., RJ25, Cat 3, SideEntry (Right Angle) PCB Mount, 1X1
70042927
Modular Jack, 6 Pos., RJ25, Cat 3, SideEntry (Right Angle) PCB Mount, 1X1 70042927
Features: Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories Available in Both Top and Side Entry Available in Both Shielded and Unshielded Versions 20 dB Shielding Effectiveness from 30 MHz to 400 MHz

Features:

  • Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories
  • Available in Both Top and Side Entry
  • Available in Both Shielded and Unshielded Versions
  • 20 dB Shielding Effectiveness from 30 MHz to 400 MHz
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5555165-1 366-5555165-1 5555165-1 1129297-5555165-1 5555165-1 A31422-ND 38AC3223 82AC1769 5555165-1 5555165-1 5555165-1 70042927
Product Name RJ25 Connectors Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors - 5555165-1 Connectors Modular, MJ/RJ Std Plugs & Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity 5555165-1 Rohs Compliant Amp - Te Connectivity Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Modular Connector Jacks Modular Connectors / Ethernet Connectors Modular Jack, 6 Pos., RJ25, Cat 3, SideEntry (Right Angle) PCB Mount, 1X1
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole Thru-Hole
Mounting Panel Mount, Board Mount Through Hole Through Hole Through Hole Mount Through Hole
Current Rating 0.2 to 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data