TE Connectivity Power Connectors 5536607-1

Description
2MM FB,ASY,008,PWR,REC,S L,2.73
Request a Quote Datasheet
Description
2MM FB,ASY,008,PWR,REC,S L,2.73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5536607-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5536607-1
Power Connectors 5536607-1
2MM FB,ASY,008,PWR,REC,S L,2.73

2MM FB,ASY,008,PWR,REC,SL,2.73

Buy Now
Swedesboro, NJ, United States
Power Connectors
5536607-1
Power Connectors 5536607-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Through-Hole 3A Electronic Connector
407-5536607-1
Through-Hole 3A Electronic Connector 407-5536607-1
8 Pos 4 Row 2mm Pitch Female Header, 3A, Gold/Tin, Through Hole Product overview: 5536607-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536607-1 can be used for catalog matching and distributor lookup.

8 Pos 4 Row 2mm Pitch Female Header, 3A, Gold/Tin, Through Hole Product overview: 5536607-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536607-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5536607-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536607-1
Backplane Connectors - Specialized 5536607-1
CONN RCPT FUTUREBUS 8POS EDGE MT

CONN RCPT FUTUREBUS 8POS EDGE MT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity - 42K8728 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity
42K8728
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity 42K8728
HARD METRIC CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Z-PACK Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:Z-PACK Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site
Backplane Conn, Rcpt, 4R/8Pos, 2Mm, Fit Rohs Compliant Amp - Te Connectivity - 70AH7694 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 4R/8Pos, 2Mm, Fit Rohs Compliant Amp - Te Connectivity
70AH7694
Backplane Conn, Rcpt, 4R/8Pos, 2Mm, Fit Rohs Compliant Amp - Te Connectivity 70AH7694
BACKPLANE CONN, RCPT, 4R/8POS, 2MM, FIT ROHS COMPLIANT: YES

BACKPLANE CONN, RCPT, 4R/8POS, 2MM, FIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536607-1 407-5536607-1 5536607-1 42K8728 70AH7694
Product Name Power Connectors Through-Hole 3A Electronic Connector Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity Backplane Conn, Rcpt, 4R/8Pos, 2Mm, Fit Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details