TE Connectivity Card Edge Connectors 5-5530843-0

Description
CONN SEC II 10 POS 100C/L
Request a Quote Datasheet
Description
CONN SEC II 10 POS 100C/L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 5-5530843-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5-5530843-0
Card Edge Connectors 5-5530843-0
CONN SEC II 10 POS 100C/L

CONN SEC II 10 POS 100C/L

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5-5530843-0
Card Edge Connectors 5-5530843-0
SEC-II .100 CENTER

SEC-II .100 CENTER

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5-5530843-0
Card Edge Connectors 5-5530843-0
Card Edge Connectors

Card Edge Connectors

Buy Now
Edge Connectors - 7455842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7455842P
Edge Connectors 7455842P
TE Connectivity 5-5530843-0

TE Connectivity 5-5530843-0

Supplier's Site
Edge Connectors - 7455842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7455842
Edge Connectors 7455842
TE Connectivity 5-5530843-0

TE Connectivity 5-5530843-0

Supplier's Site
Edge Connectors - 1643618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1643618
Edge Connectors 1643618
TE Connectivity 5-5530843-0

TE Connectivity 5-5530843-0

Supplier's Site
Singapore, Singapore
3A Electronic Connector
303-5-5530843-0
3A Electronic Connector 303-5-5530843-0
20 Pos Card Edge Conn, 2.54mm Pitch, 3A, Straight, Thru-Hole Product overview: 5-5530843-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-5530843-0 can be used for catalog matching and distributor lookup.

20 Pos Card Edge Conn, 2.54mm Pitch, 3A, Straight, Thru-Hole Product overview: 5-5530843-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-5530843-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1337389-5-5530843-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1337389-5-5530843-0
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1337389-5-5530843-0
Win Source Part Number: 1337389-5-5530843-0 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Series: Standard Edge II Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 15 Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 5530843

Win Source Part Number: 1337389-5-5530843-0
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Series: Standard Edge II
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 15
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 5530843

Buy Now Datasheet
Edgeboard Connectors - A31722-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A31722-ND
Edgeboard Connectors A31722-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 5-5530843-0 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
5-5530843-0
Edgeboard Connectors 5-5530843-0
CONN EDGE DUAL FMALE 20POS 0.100

CONN EDGE DUAL FMALE 20POS 0.100

Supplier's Site Datasheet
CONN CARDEDGE FEMALE 20POS 0.100 - 792-5-5530843-0 - Utmel Electronic Limited
Hong Kong, China
CONN CARDEDGE FEMALE 20POS 0.100
792-5-5530843-0
CONN CARDEDGE FEMALE 20POS 0.100 792-5-5530843-0
CONN CARDEDGE FEMALE 20POS 0.100

CONN CARDEDGE FEMALE 20POS 0.100

Supplier's Site
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 42K6939 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Amp - Te Connectivity
42K6939
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Amp - Te Connectivity 42K6939
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge & Backplane Connector, Standard Edge Ii Series, Card Edge, Receptacle, 20, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 40Y3041 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Standard Edge Ii Series, Card Edge, Receptacle, 20, 2.54 Mm Rohs Compliant Amp - Te Connectivity
40Y3041
Card Edge & Backplane Connector, Standard Edge Ii Series, Card Edge, Receptacle, 20, 2.54 Mm Rohs Compliant Amp - Te Connectivity 40Y3041
Card Edge & Backplane Connector, Standard Edge II Series, Card Edge, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Card Edge & Backplane Connector, Standard Edge II Series, Card Edge, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
5-5530843-0 - Conn Sec Ii 10 Pos 100C/l Rohs Compliant Amp - Te Connectivity - 82AC1717 - Newark, An Avnet Company
Chicago, IL, United States
5-5530843-0 - Conn Sec Ii 10 Pos 100C/l Rohs Compliant Amp - Te Connectivity
82AC1717
5-5530843-0 - Conn Sec Ii 10 Pos 100C/l Rohs Compliant Amp - Te Connectivity 82AC1717
5-5530843-0 - CONN SEC II 10 POS 100C/L ROHS COMPLIANT: YES

5-5530843-0 - CONN SEC II 10 POS 100C/L ROHS COMPLIANT: YES

Supplier's Site Datasheet
5-5530843-0 - Conn Sec Ii 10 Pos 100C/l Amp - Te Connectivity - 42AJ4571 - Newark, An Avnet Company
Chicago, IL, United States
5-5530843-0 - Conn Sec Ii 10 Pos 100C/l Amp - Te Connectivity
42AJ4571
5-5530843-0 - Conn Sec Ii 10 Pos 100C/l Amp - Te Connectivity 42AJ4571
5-5530843-0 - CONN SEC II 10 POS 100C/L

5-5530843-0 - CONN SEC II 10 POS 100C/L

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-5530843-0 7455842P 7455842 303-5-5530843-0 1337389-5-5530843-0 A31722-ND 5-5530843-0 792-5-5530843-0 42K6939 40Y3041 82AC1717
Product Name Card Edge Connectors Edge Connectors Edge Connectors 3A Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Edgeboard Connectors CONN CARDEDGE FEMALE 20POS 0.100 Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Amp - Te Connectivity Card Edge & Backplane Connector, Standard Edge Ii Series, Card Edge, Receptacle, 20, 2.54 Mm Rohs Compliant Amp - Te Connectivity 5-5530843-0 - Conn Sec Ii 10 Pos 100C/l Rohs Compliant Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Vertical Straight
Termination Solder Solder Solder Solder Solder SolderRoHS Compliant: Yes
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data