TE Connectivity RJ25 Connectors 5555077-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 152 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 152 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 5555077-1 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
5555077-1
RJ25 Connectors 5555077-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 152 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 152

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-5555077-1
Electronic Connector 366-5555077-1
Modular Connector, 6P/6C, Right Angle, SMT, Female, Gold Bronze Product overview: 5555077-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5555077-1 can be used for catalog matching and distributor lookup.

Modular Connector, 6P/6C, Right Angle, SMT, Female, Gold Bronze Product overview: 5555077-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5555077-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 1920266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1920266
Ethernet Connectors 1920266
TE Connectivity 5555077-1 RJ25 Connector

TE Connectivity 5555077-1 RJ25 Connector

Supplier's Site
Ethernet Connectors - 1920055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1920055
Ethernet Connectors 1920055
TE Connectivity 5555077-1 RJ25 Connector

TE Connectivity 5555077-1 RJ25 Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31432-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31432-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31432-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors - 5555077-1 - 907448-5555077-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 5555077-1
907448-5555077-1
Modular Connectors - 5555077-1 907448-5555077-1
Manufacturer: TE Connectivity Win Source Part Number: 907448-5555077-1 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Surface Mount Family Name: 5555077 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 152 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A31432, 55550771, 2266-5555077-1, -5555077-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907448-5555077-1
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Package: Tray
Mounting: Surface Mount
Family Name: 5555077
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 152
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A31432, 55550771, 2266-5555077-1, -5555077-1-SI

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5555077-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5555077-1
Modular Connectors / Ethernet Connectors 5555077-1
MJ,LPF,R/A,6P/6C,SMT ,PNL STOP

MJ,LPF,R/A,6P/6C,SMT,PNL STOP

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5555077-1
Modular Connectors / Ethernet Connectors 5555077-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 5555077-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5555077-1
Modular Connectors / Ethernet Connectors 5555077-1
Modular Connectors / Ethernet Connectors 6/6 SMT LO PRO R/A

Modular Connectors / Ethernet Connectors 6/6 SMT LO PRO R/A

Buy Now Datasheet
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 42K8745 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
42K8745
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 42K8745
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
CONN MOD JACK 6P6C R/A UNSHLD - 792-5555077-1 - Utmel Electronic Limited
Hong Kong, China
CONN MOD JACK 6P6C R/A UNSHLD
792-5555077-1
CONN MOD JACK 6P6C R/A UNSHLD 792-5555077-1
CONN MOD JACK 6P6C R/A UNSHLD

CONN MOD JACK 6P6C R/A UNSHLD

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5555077-1 366-5555077-1 1920266 A31432-ND 907448-5555077-1 5555077-1 5555077-1 5555077-1 42K8745 792-5555077-1
Product Name RJ25 Connectors Electronic Connector Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - 5555077-1 Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity CONN MOD JACK 6P6C R/A UNSHLD
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT SMD/SMT Solder
Mounting Panel Mount, Board Mount Surface mount Surface Mount Surface Mount SMT Surface Mount
Current Rating 0.2 to 1.5 amps 0.2 amps
Unlock Full Specs
to access all available technical data