TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5554726-1

Description
Dimensions Product Feature Length : 8.46 MM  [.333 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 8.46 MM  [.333 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5554726-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5554726-1
Connector Hardware, Mounts, Locks & Retainers 5554726-1
Dimensions Product Feature Length : 8.46 MM  [.333 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Dimensions


  • Product Feature Length : 8.46 MM  [.333 INCH ]
  • Thread Length : 2.79 MM  [.11 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Captive Pan Head Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33648-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33648-ND
D-Sub, D-Shaped Connector Jackscrews A33648-ND
Jackscrew, Slotted For CHAMP D-Sub Shielded Cable Connectors

Jackscrew, Slotted For CHAMP D-Sub Shielded Cable Connectors

Buy Now Datasheet
Screw,pan Hd, Cptv,shld Champ Amp - Te Connectivity - 42AJ4950 - Newark, An Avnet Company
Chicago, IL, United States
Screw,pan Hd, Cptv,shld Champ Amp - Te Connectivity
42AJ4950
Screw,pan Hd, Cptv,shld Champ Amp - Te Connectivity 42AJ4950
SCREW,PAN HD, CPTV,SHLD CHAMP

SCREW,PAN HD, CPTV,SHLD CHAMP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5554726-1 A33648-ND 42AJ4950
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews Screw,pan Hd, Cptv,shld Champ Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details