TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-554170-3

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9127-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9127-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9127-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat3 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat3 IDC

Buy Now Datasheet
Cat3 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 50F2179 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
50F2179
Cat3 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 50F2179
CAT3 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT3 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 5-554170-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-554170-3
Modular Connector Plugs 5-554170-3
CONN MOD PLUG 8P8C UNSHIELDED

CONN MOD PLUG 8P8C UNSHIELDED

Supplier's Site Datasheet
Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded - 70085021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
70085021
Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded 70085021
Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts

Features:

  • One-Piece Construction with Preloaded Contacts
  • FCC and Telephone Industry Standard Size and Performance
  • Selectively Gold-Plated Contacts
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9127-ND 50F2179 5-554170-3 70085021
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Cat3 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity Modular Connector Plugs Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 26 to 28 AWG
Gender Male / Plug
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products