TE Connectivity Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 554085-1.

Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:PLUG; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:PLUG; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 29AC0326 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
29AC0326
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 29AC0326
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:PLUG; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; NO. OF CONTACTS:50CONTACTS; GENDER:PLUG; CONNECTOR TYPE:MICRO D; CONTACT TERMINATION TYPE:IDC / IDT; PRODUCT RANGE:CHAMP SERIES; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0326
Product Name Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details