TE Connectivity Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity 554546-1

Description
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Description
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity - 50F863 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity
50F863
Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity 50F863
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F863
Product Name Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details