TE Connectivity Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5555077-1.

Description
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Description
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 26AC8286 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
26AC8286
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 26AC8286
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8286
Product Name Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details