TE Connectivity D-Shaped Connectors 554953-1

Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Diameter (Max) (MM) : 15.88 Accepts Cable Insulation Diameter Range : 1.14 MM  [.35 - .625 INCH ] Compatible Insulation Diameter (Max) (MM) : 1.14 Compatible Insulation Diameter Range (MM) : 1.14 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .14, .1, .33 Wire Size (AWG) : 27, 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Diameter (Max) (MM) : 15.88 Accepts Cable Insulation Diameter Range : 1.14 MM  [.35 - .625 INCH ] Compatible Insulation Diameter (Max) (MM) : 1.14 Compatible Insulation Diameter Range (MM) : 1.14 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .14, .1, .33 Wire Size (AWG) : 27, 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 554953-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
554953-1
D-Shaped Connectors 554953-1
Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Diameter (Max) (MM) : 15.88 Accepts Cable Insulation Diameter Range : 1.14 MM  [.35 - .625 INCH ] Compatible Insulation Diameter (Max) (MM) : 1.14 Compatible Insulation Diameter Range (MM) : 1.14 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .14, .1, .33 Wire Size (AWG) : 27, 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Carbon Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Supplied - Uninstalled
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Accepts Cable Diameter (Max) (MM) : 15.88
  • Accepts Cable Insulation Diameter Range : 1.14 MM  [.35 - .625 INCH ]
  • Compatible Insulation Diameter (Max) (MM) : 1.14
  • Compatible Insulation Diameter Range (MM) : 1.14
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .14, .1, .33
  • Wire Size (AWG) : 27, 28

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Bail Lock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A15011-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A15011-ND
Centronics Connectors A15011-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 554953-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
554953-1
I/O Connectors 554953-1
PLUG KIT,50 POSN,BAIL LK, SH

PLUG KIT,50 POSN,BAIL LK, SH

Buy Now
Swedesboro, NJ, United States
I/O Connectors
554953-1
I/O Connectors 554953-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
Electronic Connector
443-554953-1
Electronic Connector 443-554953-1
50 Pos Shielded Modular Plug, IDC, Male, Straight Product overview: 554953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-554953-1 can be used for catalog matching and distributor lookup.

50 Pos Shielded Modular Plug, IDC, Male, Straight Product overview: 554953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-554953-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 554953-1 A15011-ND 554953-1 443-554953-1
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors Electronic Connector
Connector Type Wire to Wire Connector Centronics Connector
Termination Insulation Displacement (IDC) IDC
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

IDC D-Sub Connectors - 553602-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1445022-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
6 suppliers