TE Connectivity PCB D-Sub Connectors 5554145-4

Description
Body Features Color : Black Connector Profile : Standard Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter (INCH) : .126 PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : No Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 5.46 MM  [.215 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Standard Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter (INCH) : .126 PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : No Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 5.46 MM  [.215 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5554145-4 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5554145-4
PCB D-Sub Connectors 5554145-4
Body Features Color : Black Connector Profile : Standard Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter (INCH) : .126 PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : No Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 5.46 MM  [.215 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Bail Lock
  • Mounting Hole Diameter (INCH) : .126
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Screw Size : 14702

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Boss on Shield : With
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounded : No
  • Orientation : Standard
  • Product Type : Connector
  • Sealable : No
  • Shielded : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 5.46 MM  [.215 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5554145-4
Card Edge Connectors 5554145-4
Card Edge Connectors

Card Edge Connectors

Buy Now
Centronics Connectors - A33645-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33645-ND
Centronics Connectors A33645-ND
36 Position Receptacle Connector Panel Mount, Through Hole Solder

36 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Rcpt Assy,36 Pos,v/m,shld,b/l Amp - Te Connectivity - 19R2767 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,36 Pos,v/m,shld,b/l Amp - Te Connectivity
19R2767
Rcpt Assy,36 Pos,v/m,shld,b/l Amp - Te Connectivity 19R2767
RCPT ASSY,36 POS,V/M,SHLD,B/L

RCPT ASSY,36 POS,V/M,SHLD,B/L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5554145-4 5554145-4 A33645-ND 19R2767
Product Name PCB D-Sub Connectors Card Edge Connectors Centronics Connectors Rcpt Assy,36 Pos,v/m,shld,b/l Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector Card Edge Connector Receptacle
Unlock Full Specs
to access all available technical data