Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Signal Characteristics
Termination Features
Usage Conditions
MJLPFR/A6P/6CPNL STOPSBU
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Modular Connector, 6P/6C, Female, Right Angle, Solder, 1.5A, 150V Product overview: 5555163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5555163-1 can be used for catalog matching and distributor lookup.
MJ,LPF,R/A,6P/6C,PNL
SIDE ENTRY MOD JACK
Modular Connectors / Ethernet Connectors
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Termination: Solder
Shielding: Unshielded
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 10V - - 2A 3.6V - 36V Input
Modular Connectors / Ethernet Connectors 6P6C LO PRO R/A
CONN MOD JACK 6P6C R/A UNSHLD
RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Features:
CONN MOD JACK 6P6C R/A UNSHLD
| TE Connectivity | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5555163-1 | 5555163-1 | A31420-ND | 366-5555163-1 | 5555163-1 | 5555163-1 | 792-5555163-1 | 68AH0538 | 70042926 | 5555163-1 | |
| Product Name | RJ25 Connectors | Connectors Modular, MJ/RJ Std Plugs & Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | 1.5A 150V Electronic Connector | Modular Connectors / Ethernet Connectors | Connectors,Interconnects | Modular Connectors / Ethernet Connectors | CONN MOD JACK 6P6C R/A UNSHLD | Rj25 Connector, Jack, 6P6C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity | Jack; PCB Mounted Jack; 6; Polyester (PBT); Phosphor Bronze; 0.5 in. | Modular Connector Jacks |
| Connector Type | Modular Connector and RJ Connector; Wire to Board Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||||
| Termination | Through Hole - Solder | Solder | Solder | Through Hole | Solder | Thru-Hole | Solder | ||||
| Mounting | Panel Mount, Board Mount | Through Hole | Fixed | Through Hole | Through Hole Mount | Through Hole | |||||
| Current Rating | 0.2 to 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |