TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5552561-3

Description
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote
Description
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5552561-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5552561-3
Connector Hardware, Mounts, Locks & Retainers 5552561-3
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Product Orientation : Right Angle

Dimensions


  • Product Feature Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1, 2

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
I/O Connectors - 5552561-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552561-3
I/O Connectors 5552561-3
HDWARE ASSY KIT

HDWARE ASSY KIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5552561-3
I/O Connectors 5552561-3
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5552561-3 5552561-3
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details