TE Connectivity Power Connectors 5536649-1

Description
2MM FB,ASY,010,PWR,REC,E N,SEQ
Request a Quote Datasheet
Description
2MM FB,ASY,010,PWR,REC,E N,SEQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5536649-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5536649-1
Power Connectors 5536649-1
2MM FB,ASY,010,PWR,REC,E N,SEQ

2MM FB,ASY,010,PWR,REC,EN,SEQ

Buy Now
Swedesboro, NJ, United States
Power Connectors
5536649-1
Power Connectors 5536649-1
Power Connectors

Power Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1368510-5536649-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1368510-5536649-1
Connectors, Interconnects - Backplane Connectors - Specialized 1368510-5536649-1
Win Source Part Number: 1368510-5536649-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Z-PACK Package: Tube Product Status: Active Features: Board Guide, Spacer Base Product Number: 5536649 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Connector Type: Receptacle, Female Blade Sockets Number of Positions: 10 Number of Rows: 5 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 30V Pitch: 0.236" (6.00mm) Connector Style: Futurebus Contact Layout, Typical: 10 Power

Win Source Part Number: 1368510-5536649-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Z-PACK
Package: Tube
Product Status: Active
Features: Board Guide, Spacer
Base Product Number: 5536649
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Type: Receptacle, Female Blade Sockets
Number of Positions: 10
Number of Rows: 5
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 30V
Pitch: 0.236" (6.00mm)
Connector Style: Futurebus
Contact Layout, Typical: 10 Power

Buy Now Datasheet
Singapore, Singapore
3A 30V Electronic Connector
407-5536649-1
3A 30V Electronic Connector 407-5536649-1
10 Pos 3A 30V 2mm Pitch Right Angle Female Header Receptacle Product overview: 5536649-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536649-1 can be used for catalog matching and distributor lookup.

10 Pos 3A 30V 2mm Pitch Right Angle Female Header Receptacle Product overview: 5536649-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536649-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2Mm Fb,asy,010,pwr,rec,en,seq Amp - Te Connectivity - 72R7141 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Fb,asy,010,pwr,rec,en,seq Amp - Te Connectivity
72R7141
2Mm Fb,asy,010,pwr,rec,en,seq Amp - Te Connectivity 72R7141
2MM FB,ASY,010,PWR,REC,E N,SEQ

2MM FB,ASY,010,PWR,REC,EN,SEQ

Supplier's Site
Backplane Connectors - Specialized - 5536649-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536649-1
Backplane Connectors - Specialized 5536649-1
CONN RCPT FUTUREBUS 10P EDGE MNT

CONN RCPT FUTUREBUS 10P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536649-1 1368510-5536649-1 407-5536649-1 72R7141 5536649-1
Product Name Power Connectors Connectors, Interconnects - Backplane Connectors - Specialized 3A 30V Electronic Connector 2Mm Fb,asy,010,pwr,rec,en,seq Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit Solder
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details