TE Connectivity Cat5 Modular Jack, 6 Position, 1 Port; Modular Connector Type Te Connectivity 554171-1

Description
CAT5 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes
Description
CAT5 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat5 Modular Jack, 6 Position, 1 Port; Modular Connector Type Te Connectivity - 52M8877 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Modular Jack, 6 Position, 1 Port; Modular Connector Type Te Connectivity
52M8877
Cat5 Modular Jack, 6 Position, 1 Port; Modular Connector Type Te Connectivity 52M8877
CAT5 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes

CAT5 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes

Supplier's Site
Jack; Copper Alloy; Panel Mount; 6; AMP-Barrel; Black; Thermoplastic; 26-22 AWG - 70087235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; Copper Alloy; Panel Mount; 6; AMP-Barrel; Black; Thermoplastic; 26-22 AWG
70087235
Jack; Copper Alloy; Panel Mount; 6; AMP-Barrel; Black; Thermoplastic; 26-22 AWG 70087235
These jacks are specially designed to snap into wall plates, panels and under carpet fittings. Insulation displacement AMP-BARREL™ terminals allow toolless termination of discrete wire pairs.

These jacks are specially designed to snap into wall plates, panels and under carpet fittings. Insulation displacement AMP-BARREL™ terminals allow toolless termination of discrete wire pairs.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 52M8877 70087235
Product Name Cat5 Modular Jack, 6 Position, 1 Port; Modular Connector Type Te Connectivity Jack; Copper Alloy; Panel Mount; 6; AMP-Barrel; Black; Thermoplastic; 26-22 AWG
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount, Panel MountRoHS Compliant: Yes
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details