TE Connectivity Cat3 Rj45 Modular Jack, 10 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5558065-1.

Description
CAT3 RJ45 MODULAR JACK, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
CAT3 RJ45 MODULAR JACK, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj45 Modular Jack, 10 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 30AC5285 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 10 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
30AC5285
Cat3 Rj45 Modular Jack, 10 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 30AC5285
CAT3 RJ45 MODULAR JACK, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5285
Product Name Cat3 Rj45 Modular Jack, 10 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
D-Sub Connector Assemblies - 2262-A50020-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details