TE Connectivity IDC D-Sub Connectors 554950-2

Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 14, 64, 68, 36, 80, 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5, 3.5 Contact Mating Area Plating Material : Gold, Gold Flash, Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Accepts Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Poly Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Kit Type : Connector Kit Connector Product Type : Connector Kit Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 14, 64, 68, 36, 80, 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5, 3.5 Contact Mating Area Plating Material : Gold, Gold Flash, Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Accepts Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Poly Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Kit Type : Connector Kit Connector Product Type : Connector Kit Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 554950-2 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
554950-2
IDC D-Sub Connectors 554950-2
Body Features Cable Exit Angle : 180° Connector Profile : Standard Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 14, 64, 68, 36, 80, 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5, 3.5 Contact Mating Area Plating Material : Gold, Gold Flash, Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Accepts Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Poly Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Kit Type : Connector Kit Connector Product Type : Connector Kit Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector Profile : Standard
  • Shield Material : Carbon Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 14, 64, 68, 36, 80, 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1, .5, 3.5
  • Contact Mating Area Plating Material : Gold, Gold Flash, Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Accepts Cable Insulation Diameter Range : 6.35 - 12.7 MM  [.25 - .5 INCH ]
  • Accepts Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Bail Lock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Poly Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Kit Type : Connector Kit
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A24314-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24314-ND
Centronics Connectors A24314-ND
36 Position Plug Connector Free Hanging (In-Line) IDC

36 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
554950-2
I/O Connectors 554950-2
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 554950-2 A24314-ND 554950-2
Product Name IDC D-Sub Connectors Centronics Connectors I/O Connectors
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218434-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Centronics Connectors - 1-5179717-9-ND - DigiKey
Specs
Connector Type Board Mount Connector; Centronics Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers