TE Connectivity Modular Connector Type Amp - Te Connectivity 5557314-1.

Description
Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Right Angle; Gender:Jack RoHS Compliant: Yes
Description
Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Right Angle; Gender:Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Amp - Te Connectivity - 29AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Amp - Te Connectivity
29AC0345
Modular Connector Type Amp - Te Connectivity 29AC0345
Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Right Angle; Gender:Jack RoHS Compliant: Yes

Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Right Angle; Gender:Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0345
Product Name Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers