DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 957 958 959 960 961 962 963 964 965 966 967 968 969 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 2000 2212
Product Name Notes
"16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"28 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"Connector Header Through Hole 16 position 0.050"" (1.27mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole 28 position 0.050"" (1.27mm)"
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 37POS R/A SOLDER
MALE ASM, 1 POS, VERT, PCB, KEY
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

<< Prev Next >>