DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 958 959 960 961 962 963 964 965 966 967 968 969 970 980 990 1000 1010 1020 1030 1050 1100 1150 1200 1250 1300 1500 2000 2212
Product Name Notes
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"10 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"10 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"12 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"12 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"15 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"2 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"2 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"3 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"3 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"39 Rectangular Connectors - Housings Receptacle Brown 0.197"" (5.00mm)"
"4 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"4 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"5 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"5 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"6 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"6 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"8 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"8 Rectangular Connectors - Housings Receptacle Brown 0.236"" (6.00mm)"
"9 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)"
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
"Connector Header Through Hole 5 position 0.197"" (5.00mm)"
"Connector Header Through Hole 7 position 0.197"" (5.00mm)"
10POS,AMP MCP1.5K,REC HSG,ASSY
12 Position Circular Connector Plug, Female Sockets Screw
12 Position Circular Connector Plug, Male Pins Screw
12 Position Circular Connector Receptacle, Female Sockets Solder
12 Position Circular Connector Receptacle, Male Pins Screw
12 Position Circular Connector Receptacle, Male Pins Solder
193 (187 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit
37 Position D-Sub Receptacle, Female Sockets Connector
3P, RAST 5 TAB HEADER, THV
46POS,MCON 1.2,REC HSG ASSY,SLD
46POS. COVER ASSY
49POS,1.2X0.6,TAB HSG,UNSLD
50 Position Plug Connector Free Hanging (In-Line) IDC
50 Position Receptacle Connector Free Hanging (In-Line) IDC
53POS MIXED MQS REC SEALED COD 1
53POS MIXED MQS REC SEALED COD 3
53POS, MIXED,REC HSG,ASSY,SEALED
5POS,AMP MCP1.5K,REC. HSG
9 Position D-Sub Receptacle, Female Sockets Connector
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
CONN D-SUB RCPT 37POS R/A SOLDER
Connector Header position
DYNAMIC D5900 HORIZONTAL HDR ASS
FAKRA 2 POS., VERT, TH, ASS Y
FAKRA, 1 POS, EXT-EDGE, ASS'Y 12
FAKRA, 1 POS, EXT-EDGE, ASS'Y 6
FAKRA, 1 POS, EXT-EDGE, ASS'Y 9
FAKRA, 2 POS, EXT-EDGE, ASS Y 12
GI2.5 HDR ASS 6P BL NO BOSS TAPE
GI2.5 HDR ASS 6P BLK NO BOSS TAP
GI2.5 HDR ASS 6P RED NO BOSS TAP
GI2.5 HDR ASS 6P YEL NO BOSS TAP
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
PTL 2X6 CAP PANEL MT GLW WIRE KE
PTL 2X6 PLUG HSG GLW WIRE KEY B
Terminal Crimpband, Open Band Connector Crimp 7000-12000 CMA
Terminal Magnetic Connector 10-14 AWG Crimp
Terminal Magnetic Connector 16-18 AWG Crimp
Terminal Magnetic Connector Pigtail 7000-12000 CMA Crimp

<< Prev Next >>