Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies 62684-50210E9ALF

Description
"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5388-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5388-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5388-2-ND
"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5388-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5388-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5388-6-ND
"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5388-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5388-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5388-1-ND
"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-62684-50210E9ALF
Electronic Connector 350-62684-50210E9ALF
50 Pos 1 Row Right Angle Receptacle Connector, 0.5mm Pitch, Gold Plated Product overview: 62684-50210E9ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-62684-50210E9ALF can be used for catalog matching and distributor lookup.

50 Pos 1 Row Right Angle Receptacle Connector, 0.5mm Pitch, Gold Plated Product overview: 62684-50210E9ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-62684-50210E9ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, 50 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 82R9972 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 50 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
82R9972
Ffc/fpc Connector, 50 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 82R9972
FFC/FPC CONNECTOR, 50 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:FCI OPU Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, 50 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:FCI OPU Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-5388-2-ND 350-62684-50210E9ALF 82R9972
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector Ffc/fpc Connector, 50 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data