DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
650
700
750
800
850
900
910
920
930
940
950
960
961
962
963
964
965
966
967
968
969
970
971
972
973
980
990
1000
1010
1020
1030
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 12-15 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 16-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.205"" (5.21mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit, Hex" | |
| 0.5 PITCH, ZIF, VERTICAL, SMT, T | |
| 0.5MM PITCH, RIGHT ANGLE, BOTTOM | |
| 1.25MM HDR SMT, BRD LCKNG HPI, G | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 1MM 2R EXT LCK HPI,HDR,2X10P,NAT | |
| 1MM 2R EXT LCK HPI,HDR,2X12P,NAT | |
| 1MM 2R EXT LCK HPI,HDR,2X4P,NAT, | |
| 1MM 2R EXT LCK HPI,HDR,2X5P,NAT, | |
| 1MM 2R EXT LCK HPI,HDR,2X6P,NAT, | |
| 1MM 2R EXT LCK HPI,HDR,2X8P,NAT, | |
| 1MM 2R EXT LCK HPI,HDR,2X9P,NAT, | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Adapter Coaxial Connector N Plug, Male Pin To 7/16 Plug, Male Pin 50Ohm | |
| CONN BOOT 4.3/10 CONNECTORS | |
| CONN CAP (COVER) 4.3/10 JACKS | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB PLUG 25POS R/A SOLDER | |
| CONN D-SUB PLUG 37POS R/A SOLDER | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| CONN TERM PIN 18-22AWG CRIMP | |
| D-SUB BACKSHELL, 15-WAY, SHIELDE | |
| D-SUB BACKSHELL, 15-WAY, UNSHIEL | |
| D-SUB BACKSHELL, 25-WAY, SHIELDE | |
| D-SUB BACKSHELL, 25-WAY, UNSHIEL | |
| D-SUB BACKSHELL, 37-WAY, SHIELDE | |
| D-SUB BACKSHELL, 37-WAY, UNSHIEL | |
| D-SUB BACKSHELL, 50-WAY, UNSHIEL | |
| D-SUB BACKSHELL, 9-WAY, SHIELDED | |
| D-SUB BACKSHELL, 9-WAY, UNSHIELD | |
| HEADER 3P(OMIT #2) RED HCI 4.0 P | |
| HEADER ASSY, 20POS, VT, KEYB, SG | |
| MAG-MATE TERM 27-30 013BR | |
| PLUG HSG, VT, KEYB, 20POS, SGI 1 | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole | |
| REC HSG 4P RED HCI 6.2 PITCH WIT | |
| RECP DECO DUP 15A 125V 2P3W B/SW | |
| SAK 2.5 GE/BED | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 to 16-18 AWG | |
| Terminal Connector Female, Receptacle (Socket) 10-12 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 18-22 AWG Crimp | |
| Terminal Connector Male, Pin (Plug) 20-24 AWG Crimp Tin | |
| Terminal Crimpband, Open Band Connector Crimp 1600-4100 CMA | |
| Terminal Magnetic Connector 187 22-24 AWG PCB Post | |
| Terminal Magnetic Connector 187 28-30 AWG PCB Post | |
| Terminal Magnetic Connector 25-27 AWG PCB Post | |
| Terminal Magnetic Connector 300 20-22 AWG IDC | |
| Terminal Magnetic Connector 300 20-22 AWG Quick Connect | |
| Terminal Magnetic Connector 300 23-27 AWG Crimp | |
| Terminal Magnetic Connector 300 23-27 AWG Quick Connect | |
| Terminal Magnetic Connector 300 27-30 AWG IDC | |
| Terminal Magnetic Connector 300 27-30 AWG Quick Connect | |
| Terminal Magnetic Connector 300 31-33 AWG IDC | |
| Terminal Magnetic Connector 300 31-33 AWG Quick Connect | |
| WR-BHD 2.00MM BOARD TO CABLE TRA | |
| WR-BHD 2.00MM FEMALE IDC CONNECT | |
| WR-BHD 2.00MM MALE BOX HEADER WI | |
| WR-BHD 2.00MM MALE BOX HEADER | |
| WR-BHD 2.00MM MALE SMT BOX HEADE |
| << Prev | Next >> |