DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 956 957 958 959 960 961 962 963 964 965 966 967 968 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 2000 2212
Product Name Notes
"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"2 (1 x 2) Position Shunt Connector Black Closed Top 0.050"" (1.27mm) Gold"
"2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.050"" (1.27mm) Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 14 position 0.050"" (1.27mm)"
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
15 Position D-Sub Receptacle, Female Sockets Connector
50 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER
Terminal Crimpband, Open Band Connector Crimp 3000-7000 CMA
Terminal Crimpband, Open Band Connector Crimp 600-3000 CMA

<< Prev Next >>