TE Connectivity Ring Connectors 626033-2

Description
Ring Terminal Connector Circular 13-17 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 13-17 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 17-626033-2TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
17-626033-2TR-ND
Ring Connectors 17-626033-2TR-ND
Ring Terminal Connector Circular 13-17 AWG Crimp

Ring Terminal Connector Circular 13-17 AWG Crimp

Buy Now Datasheet
Ring Connectors - 17-626033-2CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
17-626033-2CT-ND
Ring Connectors 17-626033-2CT-ND
Ring Terminal Connector Circular 13-17 AWG Crimp

Ring Terminal Connector Circular 13-17 AWG Crimp

Buy Now Datasheet
Ring Tongue Rohs Compliant Amp - Te Connectivity - 16H2356 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Rohs Compliant Amp - Te Connectivity
16H2356
Ring Tongue Rohs Compliant Amp - Te Connectivity 16H2356
RING TONGUE ROHS COMPLIANT: YES

RING TONGUE ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #10, 13Awg; Stud Size - Metric Amp - Te Connectivity - 32AH7444 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 13Awg; Stud Size - Metric Amp - Te Connectivity
32AH7444
Terminal, Ring Tongue, #10, 13Awg; Stud Size - Metric Amp - Te Connectivity 32AH7444
TERMINAL, RING TONGUE, #10, 13AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 13AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 13Awg; Stud Size - Metric Amp - Te Connectivity - 18AH0396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 13Awg; Stud Size - Metric Amp - Te Connectivity
18AH0396
Terminal, Ring Tongue, #10, 13Awg; Stud Size - Metric Amp - Te Connectivity 18AH0396
TERMINAL, RING TONGUE, #10, 13AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (1 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 13AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-626033-2TR-ND 16H2356 32AH7444
Product Name Ring Connectors Ring Tongue Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, #10, 13Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details