DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 953 954 955 956 957 958 959 960 961 962 963 964 965 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 2000 2212
Product Name Notes
"16 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"24 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 24 position 0.079"" (2.00mm)"
15 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 25POS R/A SOLDER

<< Prev Next >>