9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 9POS, DE, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 627-009-222-041-ND | 86H1444 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 9Pos, De, Sldr Cup; D Sub Connector Type Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |