"45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
45 Pos 1 Row RA SMT Header Connector, 0.5mm Pitch, Gold Plated Product overview: 62684-45110E9ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-62684-45110E9ALF
FFC/FPC CONNECTOR, 45 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:45Contacts;
FFC / FPC Board Connector, Right Angle, OPU Series, Surface Mount, Receptacle, 45, Bottom, 0.5 mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-5387-2-ND | 350-62684-45110E9ALF | 82R9969 | 87R0371 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | Ffc/fpc Connector, 45 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | Ffc / Fpc Board Connector, Right Angle, Opu Series, Surface Mount, Receptacle, 45, Bottom, 0.5 Mm Rohs Compliant Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | |||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 0.5 amps |