0.50mm pitch Flex Connectors, 0.50mm Flex Connector, OPU Series, 55 Position , Side Entry, Upper Side Contact, Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 62684-5521N0ALF.
"55 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"55 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"55 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
55 Pos 0.5mm Pitch FFC/FPC Header, Right Angle, SM, Gold Product overview: 62684-5521N0ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-62684-5521N0ALF can be used for catalog matching and distributor lookup.
62684-5521N0ALF-OPUU
62684-5521N0ALF-0.5M
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 62684-5521N0ALF | 609-2840-6-ND | 350-62684-5521N0ALF | 95T3846 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | 62684-5521N0Alf-Opuu / 4000 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts |