TE Connectivity Ring Connectors 626034-2

Description
Ring Terminal Connector Circular 13-17 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 13-17 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A116290CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A116290CT-ND
Ring Connectors A116290CT-ND
Ring Terminal Connector Circular 13-17 AWG Crimp

Ring Terminal Connector Circular 13-17 AWG Crimp

Buy Now Datasheet
Ring Connectors - A116290TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A116290TR-ND
Ring Connectors A116290TR-ND
Ring Terminal Connector Circular 13-17 AWG Crimp

Ring Terminal Connector Circular 13-17 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1365046-626034-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365046-626034-2
Connectors, Interconnects - Terminals - Ring Connectors 1365046-626034-2
Win Source Part Number: 1365046-626034-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 626034 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 13-17 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.016" (25.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.087" ~ 0.150" (2.21mm ~ 3.81mm) Thickness: 0.024" (0.61mm) Width - Outer Edges: 0.472" (12.00mm)

Win Source Part Number: 1365046-626034-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 626034
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 13-17 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.016" (25.80mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.087" ~ 0.150" (2.21mm ~ 3.81mm)
Thickness: 0.024" (0.61mm)
Width - Outer Edges: 0.472" (12.00mm)

Buy Now Datasheet
Ring Tongue Terminal Rohs Compliant Amp - Te Connectivity - 16H2357 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal Rohs Compliant Amp - Te Connectivity
16H2357
Ring Tongue Terminal Rohs Compliant Amp - Te Connectivity 16H2357
RING TONGUE TERMINAL ROHS COMPLIANT: YES

RING TONGUE TERMINAL ROHS COMPLIANT: YES

Supplier's Site
Ring Tongue 1.0-2.5 Mm2 .236 X .521 Tpbr Amp - Te Connectivity - 76AC9974 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue 1.0-2.5 Mm2 .236 X .521 Tpbr Amp - Te Connectivity
76AC9974
Ring Tongue 1.0-2.5 Mm2 .236 X .521 Tpbr Amp - Te Connectivity 76AC9974
RING TONGUE 1.0-2.5 MM2 .236 X .521 TPBR

RING TONGUE 1.0-2.5 MM2 .236 X .521 TPBR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116290CT-ND 1365046-626034-2 16H2357
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Ring Tongue Terminal Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details