TE Connectivity Terminals - 62612-2 62612-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760093-62612-2 Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Steel Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.024" (0.61mm) Width - Outer Edges: 0.470" (11.94mm) Length - Overall: 0.990" (25.15mm) Insulation: Non-Insulated Insulation Diameter: 0.125" ~ 0.220" (3.18mm ~ 5.59mm) Stud/Tab Size: 8 Stud Family Name: 62612 Categories: Connectors, Interconnects Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760093-62612-2 Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Steel Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.024" (0.61mm) Width - Outer Edges: 0.470" (11.94mm) Length - Overall: 0.990" (25.15mm) Insulation: Non-Insulated Insulation Diameter: 0.125" ~ 0.220" (3.18mm ~ 5.59mm) Stud/Tab Size: 8 Stud Family Name: 62612 Categories: Connectors, Interconnects Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 62612-2 - 760093-62612-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 62612-2
760093-62612-2
Terminals - 62612-2 760093-62612-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760093-62612-2 Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Steel Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.024" (0.61mm) Width - Outer Edges: 0.470" (11.94mm) Length - Overall: 0.990" (25.15mm) Insulation: Non-Insulated Insulation Diameter: 0.125" ~ 0.220" (3.18mm ~ 5.59mm) Stud/Tab Size: 8 Stud Family Name: 62612 Categories: Connectors, Interconnects Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760093-62612-2
Features: Inner Teeth, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Steel
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.024" (0.61mm)
Width - Outer Edges: 0.470" (11.94mm)
Length - Overall: 0.990" (25.15mm)
Insulation: Non-Insulated
Insulation Diameter: 0.125" ~ 0.220" (3.18mm ~ 5.59mm)
Stud/Tab Size: 8 Stud
Family Name: 62612
Categories: Connectors, Interconnects
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ring Connectors - A100921CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100921CT-ND
Ring Connectors A100921CT-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100921TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100921TR-ND
Ring Connectors A100921TR-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-62612-2
Electronic Connector 392-62612-2
Ring Terminal 10-12AWG Steel Tin M4 Circular Product overview: 62612-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62612-2 can be used for catalog matching and distributor lookup.

Ring Terminal 10-12AWG Steel Tin M4 Circular Product overview: 62612-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62612-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Term, M4, #8, Uninsltd, 6Mm2, 10Awg; Stud Size - Metric Amp - Te Connectivity - 34B794 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M4, #8, Uninsltd, 6Mm2, 10Awg; Stud Size - Metric Amp - Te Connectivity
34B794
Ring Term, M4, #8, Uninsltd, 6Mm2, 10Awg; Stud Size - Metric Amp - Te Connectivity 34B794
RING TERM, M4, #8, UNINSLTD, 6MM2, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TERM, M4, #8, UNINSLTD, 6MM2, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RING CIRC 10-12AWG #8 CRIMP - 792-62612-2 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 10-12AWG #8 CRIMP
792-62612-2
CONN RING CIRC 10-12AWG #8 CRIMP 792-62612-2
CONN RING CIRC 10-12AWG #8 CRIMP

CONN RING CIRC 10-12AWG #8 CRIMP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760093-62612-2 A100921CT-ND 392-62612-2 34B794 792-62612-2
Product Name Terminals - 62612-2 Ring Connectors Electronic Connector Ring Term, M4, #8, Uninsltd, 6Mm2, 10Awg; Stud Size - Metric Amp - Te Connectivity CONN RING CIRC 10-12AWG #8 CRIMP
Termination Crimp Circular Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details