DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 952 953 954 955 956 957 958 959 960 961 962 963 964 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 2000 2212
Product Name Notes
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 16-23 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 19-26 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"
"0.312"" (7.92mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole 24 position 0.079"" (2.00mm)"
"Connector Header Through Hole 28 position 0.079"" (2.00mm)"
"Connector Header Through Hole 32 position 0.079"" (2.00mm)"
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"
"PC Pin Terminal Connector Through Hole Gold 0.015"" (0.38mm) Dia"
15 Position D-Sub Plug, Male Pins Connector
199 (193 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin
259 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Gold
6205 POWER ENTRY MODULE 10A C14
9 Position D-Sub Plug, Male Pins Connector
Adapter Connector Spade Lug To Banana Jack Black, Red
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 9POS R/A SOLDER
Connector Plug For NSX Series Size 22
Connector Reducer For NSX Series Size 12
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C18 Panel Mount, Flange
Terminal Brush Contact Connector Crimp 14-20 AWG
Terminal Connector Male, Pin (Plug) 20-24 AWG Crimp
Terminal Magnetic Connector Pigtail 1500-5000 CMA Crimp
Terminal Magnetic Connector Pigtail 3000-7000 CMA Crimp
Terminal Magnetic Connector Pigtail 480-1700 CMA Crimp
Terminal Magnetic Connector Pigtail 7000-13000 CMA Crimp
WR-PHD 2.00 MM DUAL PIN HEADER

<< Prev Next >>