"36 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"36 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
Conn FFC/FPC Connector SKT 36 POS 0.5mm Solder RA SMD T/R Product overview: 62684-36210E9ALF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-62684-36210E9ALF
FFC/FPC CONNECTOR, 36 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:36Contacts;
CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-5385-2-ND | 399-62684-36210E9ALF | 82R9965 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Ffc/fpc Connector, 36 Position, 1Row; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.5 amps |