TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 62638-1

Description
Win Source Part Number: 1365053-62638-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 62638 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.460" (11.68mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.070" ~ 0.120" (1.78mm ~ 3.05mm) Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.210" (5.33mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365053-62638-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 62638 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.460" (11.68mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.070" ~ 0.120" (1.78mm ~ 3.05mm) Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.210" (5.33mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1365053-62638-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365053-62638-1
Connectors, Interconnects - Terminals - Ring Connectors 1365053-62638-1
Win Source Part Number: 1365053-62638-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 62638 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.460" (11.68mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.070" ~ 0.120" (1.78mm ~ 3.05mm) Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.210" (5.33mm)

Win Source Part Number: 1365053-62638-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 62638
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.460" (11.68mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.070" ~ 0.120" (1.78mm ~ 3.05mm)
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.210" (5.33mm)

Buy Now Datasheet
Ring Connectors - A105490CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A105490CT-ND
Ring Connectors A105490CT-ND
Ring Terminal Connector Circular 20-22 AWG Crimp

Ring Terminal Connector Circular 20-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A105490TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A105490TR-ND
Ring Connectors A105490TR-ND
Ring Terminal Connector Circular 20-22 AWG Crimp

Ring Terminal Connector Circular 20-22 AWG Crimp

Buy Now Datasheet
Ring Is 22-20 .125 020Tpbr Rohs Compliant Amp - Te Connectivity - 16H2373 - Newark, An Avnet Company
Chicago, IL, United States
Ring Is 22-20 .125 020Tpbr Rohs Compliant Amp - Te Connectivity
16H2373
Ring Is 22-20 .125 020Tpbr Rohs Compliant Amp - Te Connectivity 16H2373
RING IS 22-20 .125 020TPBR ROHS COMPLIANT: YES

RING IS 22-20 .125 020TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365053-62638-1 A105490CT-ND 16H2373
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Ring Is 22-20 .125 020Tpbr Rohs Compliant Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details