"26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
0.50mm Flex Connector, SFV-S Series, 26 Position, Top Entry Surface Mount ZIF Connector, 0.5mm (0.02inch), Lead Free type, Contact area : Gold Plating Product overview: 62674-261121ALF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-62674-261121ALF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
Pitch: 0.200" (5.08mm)
FFC, FCB Thickness: 0.05-0.13mm
Cable End Type: Tabbed
Contact Material: Phosphor Bronze
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polybutylene Terephthalate (PBT)
Operating Temperature: -40°C ~ 85°C
CONN FFC VERT 26POS 0.50MM SMD
FFC/FPC CONNECTOR, 26 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:26Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-1212-2-ND | 399-62674-261121ALF | 62674-261121ALF | 95M3085 | |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Connectors,Interconnects | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 26 Position, 1Row; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||||
| Mounting | Surface Mount | Surface Mount | |||
| Voltage Rating | 50 volts | 50 volts | |||
| Current Rating | 0.5 amps |