TE Connectivity ™ Housings, Boots 626065-5

Description
"2 Position Housing Connector Male, Tab Black 0.110"" (2.79mm)"
Request a Quote Datasheet
Description
"2 Position Housing Connector Male, Tab Black 0.110"" (2.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A136371-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A136371-ND
Housings, Boots A136371-ND
"2 Position Housing Connector Male, Tab Black 0.110"" (2.79mm)"

"2 Position Housing Connector Male, Tab Black 0.110"" (2.79mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 625-BBGA Product Status: Last Time Buy Style: C Terminal Type: Oval Gender: Receptacle Terminal Size: 0.187" (4.75mm), 0.250" (6.35mm) Stacking Direction: Multiple For Use With/Related Products: PNI Series

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 625-BBGA
Product Status: Last Time Buy
Style: C
Terminal Type: Oval
Gender: Receptacle
Terminal Size: 0.187" (4.75mm), 0.250" (6.35mm)
Stacking Direction: Multiple
For Use With/Related Products: PNI Series

Buy Now Datasheet
Housings, Boots - 626065-5 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
626065-5
Housings, Boots 626065-5
CONN MALE TAB HSG 0.11 2POS BLK

CONN MALE TAB HSG 0.11 2POS BLK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136371-ND 626065-5
Product Name Housings, Boots Connectors,Interconnects Housings, Boots
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products