TE Connectivity Electronic Connector 62691-2

Description
Ring Terminal 10-12AWG Brass Tin Crimp Female Product overview: 62691-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62691-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal 10-12AWG Brass Tin Crimp Female Product overview: 62691-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62691-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-62691-2
Electronic Connector 392-62691-2
Ring Terminal 10-12AWG Brass Tin Crimp Female Product overview: 62691-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62691-2 can be used for catalog matching and distributor lookup.

Ring Terminal 10-12AWG Brass Tin Crimp Female Product overview: 62691-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62691-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A100772CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100772CT-ND
Ring Connectors A100772CT-ND
Ring Terminal Connector Circular 10-12 AWG Crimp

Ring Terminal Connector Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100772TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100772TR-ND
Ring Connectors A100772TR-ND
Ring Terminal Connector Circular 10-12 AWG Crimp

Ring Terminal Connector Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364857-62691-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364857-62691-2
Connectors, Interconnects - Terminals - Ring Connectors 1364857-62691-2
Win Source Part Number: 1364857-62691-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 62691 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.050" (26.67mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.150" ~ 0.210" (3.81mm ~ 5.33mm) Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.470" (11.94mm)

Win Source Part Number: 1364857-62691-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 62691
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.050" (26.67mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.150" ~ 0.210" (3.81mm ~ 5.33mm)
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.470" (11.94mm)

Buy Now Datasheet
CONN RING CIRC 10-12AWG CRIMP - 792-62691-2 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 10-12AWG CRIMP
792-62691-2
CONN RING CIRC 10-12AWG CRIMP 792-62691-2
CONN RING CIRC 10-12AWG CRIMP

CONN RING CIRC 10-12AWG CRIMP

Supplier's Site
Ring Tongue Terminal, 1/4
Chicago, IL, United States
Ring Tongue Terminal, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
68AH8734
Ring Tongue Terminal, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity 68AH8734
RING TONGUE TERMINAL, 1/4", 10AWG; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 1/4", 10AWG; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
62691-2 Mini-Reel Ring Is 12-10 1/4 030Tpbr Amp - Te Connectivity - 87X3222 - Newark, An Avnet Company
Chicago, IL, United States
62691-2 Mini-Reel Ring Is 12-10 1/4 030Tpbr Amp - Te Connectivity
87X3222
62691-2 Mini-Reel Ring Is 12-10 1/4 030Tpbr Amp - Te Connectivity 87X3222
62691-2 Mini-Reel RING IS 12-10 1/4 030TPBR

62691-2 Mini-Reel RING IS 12-10 1/4 030TPBR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-62691-2 A100772CT-ND 1364857-62691-2 792-62691-2 68AH8734 87X3222
Product Name Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors CONN RING CIRC 10-12AWG CRIMP Ring Tongue Terminal, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity 62691-2 Mini-Reel Ring Is 12-10 1/4 030Tpbr Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details