"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
0.50mm Flex Connectors, SFV-S Series, 22 Pos, Top Entry Surface Mount ZIF Connector, 0.5mm (0.02in), Lead Free type, Contact area : Gold Plating Product overview: 62674-221121ALF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-62674-221121ALF can be used for catalog matching and distributor lookup.
62674-221121ALF-SFV-
CONN FFC VERT 22POS 0.50MM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-62674-221121ALFTR-ND | 399-62674-221121ALF | 39AJ4348 | 62674-221121ALF |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | 62674-221121Alf-Sfv-S / Amphenol Fci Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps |