0.50mm pitch Flex Connectors, 0.50mm Flex Connector, OPU Series, 36 Position , Side Entry, Upper Side Contact, Surface Mount, ZIF, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 62684-362100ALF.
"36 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"36 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC TOP 36POS 0.5MM R/A
36 Pos 0.5mm FFC/FPC Connector, RA Solder SMD Product overview: 62684-362100ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-62684-362100ALF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Mounting Type: Fixed
Pitch: 0.200" (5.08mm)
FFC, FCB Thickness: 0.30mm
Locking Feature: Detent Lock
Contact Material: Phosphor Bronze
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled
62684-362100ALF-OPUU
CONN, FFC/FPC, R/A RCPT, 36POS, 1ROW ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 62684-362100ALF | 609-62684-362100ALFCT-ND | 350-62684-362100ALF | 95M3089 | |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Connectors,Interconnects | 62684-362100Alf-Opuu / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |||
| Geometry | Right Angle | ||||
| Termination | Surface Mount | Solder | |||
| Voltage Rating | 50 volts | 50 volts | 50 volts |